onsemi Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi MC79L15ACPG

Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi - 42K1243 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi
42K1243
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi 42K1243
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, -Ve, -35V, 0.1A, -15V, 3To92; Fixed Output Voltage Nom. Onsemi - 82Y6977 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, -Ve, -35V, 0.1A, -15V, 3To92; Fixed Output Voltage Nom. Onsemi
82Y6977
V Reg, -Ve, -35V, 0.1A, -15V, 3To92; Fixed Output Voltage Nom. Onsemi 82Y6977
V REG, -VE, -35V, 0.1A, -15V, 3TO92; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output RoHS Compliant: Yes

V REG, -VE, -35V, 0.1A, -15V, 3TO92; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42K1243 82Y6977
Product Name Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi V Reg, -Ve, -35V, 0.1A, -15V, 3To92; Fixed Output Voltage Nom. Onsemi
Input Voltage -35 to -23 volts -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details