onsemi Ldo, Fixed, -15V, 0.1A, 0 To 125Deg C; Output Type Onsemi MC79L15ACDR2G

Description
LDO, FIXED, -15V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -15V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -15V, 0.1A, 0 To 125Deg C; Output Type Onsemi - 81Y6755 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -15V, 0.1A, 0 To 125Deg C; Output Type Onsemi
81Y6755
Ldo, Fixed, -15V, 0.1A, 0 To 125Deg C; Output Type Onsemi 81Y6755
LDO, FIXED, -15V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, FIXED, -15V, 0.1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6755
Product Name Ldo, Fixed, -15V, 0.1A, 0 To 125Deg C; Output Type Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details