onsemi Negative Voltage Regulator, -15V, 8-Soic; Fixed Output Voltage Nom. Onsemi MC79L15ACDG

Description
NEGATIVE VOLTAGE REGULATOR, -15V, 8-SOIC; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
NEGATIVE VOLTAGE REGULATOR, -15V, 8-SOIC; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -15V, 8-Soic; Fixed Output Voltage Nom. Onsemi - 26K4415 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -15V, 8-Soic; Fixed Output Voltage Nom. Onsemi
26K4415
Negative Voltage Regulator, -15V, 8-Soic; Fixed Output Voltage Nom. Onsemi 26K4415
NEGATIVE VOLTAGE REGULATOR, -15V, 8-SOIC; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; MSL:- RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -15V, 8-SOIC; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4415
Product Name Negative Voltage Regulator, -15V, 8-Soic; Fixed Output Voltage Nom. Onsemi
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details