Win Source Part Number: 1220304-MC79L15ABPRP
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: MC79L15A
Output Voltage: -15V
Categories: Integrated Circuits (ICs)
PSRR: 39dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.7V @ 40mA (Typ)
Alternative Parts (Cross-Reference): TS79L15CT; TS79L15CT A3; HA179L15P;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator, 100 mA, 5 V, Negative Vout: -15 V; TJ = -40°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC79L15ABPRPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 5 V, -15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5 V, -15 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L15ABPRPG can be used for catalog matching and distributor lookup.
IC REG LINEAR -15V 100MA TO92-3
IC REG LINEAR -15V 100MA TO92-3
Linear Voltage Regulators 15V 100mA Negative
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220304-MC79L15ABPRPG | MC79L15ABPRPGOSCT-ND | 776-MC79L15ABPRPG | MC79L15ABPRPG | MC79L15ABPRPG | MC79L15ABPRPG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L15ABPRPG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 5 V -15 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92 | ||
| Output Voltage | 15 volts | -15 volts | -15 volts | -15 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |