onsemi Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi MC79L15ABPG

Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LDO Voltage Regulator, part number 26K4414, is designed to provide a fixed output voltage of -15V with a maximum output current of 100mA. It operates within an input voltage range of -23V to -35V, making it suitable for various applications requiring negative voltage regulation. The device features thermal shutdown and current limiting for enhanced reliability and protection. It is packaged in a TO-92-3 form factor, which allows for easy integration into circuits. This regulator does not require external components for operation, simplifying design efforts. Additionally, it is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The LDO Voltage Regulator, part number 26K4414, is designed to provide a fixed output voltage of -15V with a maximum output current of 100mA. It operates within an input voltage range of -23V to -35V, making it suitable for various applications requiring negative voltage regulation. The device features thermal shutdown and current limiting for enhanced reliability and protection. It is packaged in a TO-92-3 form factor, which allows for easy integration into circuits. This regulator does not require external components for operation, simplifying design efforts. Additionally, it is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi - 26K4414 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi
26K4414
Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi 26K4414
LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 15V, 0.1A, TO-92-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-23V; Product Range:7915 Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4414
Product Name Ldo Voltage Regulator, 15V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details