Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
IC REG LINEAR -15V 100MA 8SOIC
IC REG LINEAR -15V 100MA 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L15ABDR2-ND | MC79L15ABDR2 | MC79L15ABDR2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Negative | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Special Features | Over Temperature, Short Circuit |