Linear Voltage Regulator, 100 mA, 5 V, Negative Vout: -12 V; TJ = 0°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MC79L12ACPRPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 5 V, -12 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 5 V, -12 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACPRPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulators 12V 100mA Negative
IC REG LINEAR -12V 100MA TO92-3
IC REG LINEAR -12V 100MA TO92-3
IC REG LINEAR -12V 100MA TO92-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MC79L12ACPRPG | MC79L12ACPRPGOSTB-ND | MC79L12ACPRPG | MC79L12ACPRPG | MC79L12ACPRPG | MC79L12ACPRPG |
| Product Name | 100 mA 5 V -12 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92 | ||
| Output Voltage | -12 volts | -12 volts | -12 volts | -12 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | -35 volts | -35 volts | -35 volts |