onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L12ACPRAG

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L12ACPRAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L12ACPRAGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L12ACPRAGOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACPRAG - 122423-MC79L12ACPRAG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACPRAG
122423-MC79L12ACPRAG
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACPRAG 122423-MC79L12ACPRAG
Manufacturer: ON Semiconductor Win Source Part Number: 122423-MC79L12ACPRAG Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: -12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.7V @ 40mA (Typ) PSRR: 42dB (120Hz) Control Protection Features: Over Temperature, Short Circuit

Manufacturer: ON Semiconductor
Win Source Part Number: 122423-MC79L12ACPRAG
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Singapore, Singapore
Through-Hole -12V 100mA LDO Voltage Regulator IC
776-MC79L12ACPRAG
Through-Hole -12V 100mA LDO Voltage Regulator IC 776-MC79L12ACPRAG
-12V LDO Regulator, 100mA, TO-92, Through Hole Product overview: MC79L12ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACPRAG can be used for catalog matching and distributor lookup.

-12V LDO Regulator, 100mA, TO-92, Through Hole Product overview: MC79L12ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACPRAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC REG LINEAR -12V 100MA TO92-3 - 598-MC79L12ACPRAG - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR -12V 100MA TO92-3
598-MC79L12ACPRAG
IC REG LINEAR -12V 100MA TO92-3 598-MC79L12ACPRAG
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L12ACPRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L12ACPRAG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L12ACPRAG
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site
PMIC - Voltage Regulators - Linear - MC79L12ACPRAG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L12ACPRAG
PMIC - Voltage Regulators - Linear MC79L12ACPRAG
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L12ACPRAG
Linear Voltage Regulators MC79L12ACPRAG
Linear Voltage Regulators 12V 100mA Negative

Linear Voltage Regulators 12V 100mA Negative

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L12ACPRAGOSTR-ND 122423-MC79L12ACPRAG 776-MC79L12ACPRAG 598-MC79L12ACPRAG MC79L12ACPRAG MC79L12ACPRAG MC79L12ACPRAG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACPRAG Through-Hole -12V 100mA LDO Voltage Regulator IC IC REG LINEAR -12V 100MA TO92-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; Other; TO-92-3 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data