-12V LDO Regulator, 100mA, TO-92, Negative Output Product overview: MC79L12ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 074703-MC79L12ACPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC REG LINEAR -12V 100MA TO92-3
IC REG LINEAR -12V 100MA TO92-3
Linear Voltage Regulators 12V 100mA Negative
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC79L12ACPG | MC79L12ACPGOS-ND | 074703-MC79L12ACPG | MC79L12ACPG | MC79L12ACPG | MC79L12ACPG |
| Product Name | -12V 100mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACPG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | ||
| Output Voltage | -12 volts | -12 volts | 12 volts | -12 volts | -12 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Dropout Voltage | 1.7 volts | 1.7 volts | 1.7 volts | 1.7 volts |