onsemi Ldo, Fixed, -12V, 0.1A, Soic-8; Output Type Onsemi MC79L12ACDR2G

Description
LDO, FIXED, -12V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-13.7V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -12V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-13.7V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -12V, 0.1A, Soic-8; Output Type Onsemi - 50AC6095 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -12V, 0.1A, Soic-8; Output Type Onsemi
50AC6095
Ldo, Fixed, -12V, 0.1A, Soic-8; Output Type Onsemi 50AC6095
LDO, FIXED, -12V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-13.7V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, FIXED, -12V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-13.7V; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:1.7V; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 50AC6095
Product Name Ldo, Fixed, -12V, 0.1A, Soic-8; Output Type Onsemi
Input Voltage -13.7 to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details