Manufacturer: ON Semiconductor
Win Source Part Number: 074701-MC79L12ABPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
-12V LDO, 100mA, TO-92, Negative Output Product overview: MC79L12ABPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ABPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 12V 100mA Negative
IC REG LINEAR -12V 100MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 074701-MC79L12ABPG | MC79L12ABPGOS-ND | 776-MC79L12ABPG | MC79L12ABPG | MC79L12ABPG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L12ABPG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -12V 100mA LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | Other; TO-92 | TO-92 | |
| Life Cycle Stage | Maturity; Active |