onsemi Linear Volt Reg, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Onsemi MC79L12ABPG

Description
LINEAR VOLT REG, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes
Description
LINEAR VOLT REG, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, Fixed -12V, TO-92-3, part number 81Y6752, is designed to provide a stable negative voltage output of -12V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, ensuring robust performance in various applications. The device operates without the need for external components, simplifying circuit design. It supports an input voltage range of -14.5V to -27V and offers low dropout voltage characteristics. The regulator is suitable for on-card regulation and other applications requiring a regulated negative voltage. Additionally, it is available in a RoHS-compliant package, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Linear Voltage Regulator, Fixed -12V, TO-92-3, part number 81Y6752, is designed to provide a stable negative voltage output of -12V with a maximum output current of 100 mA. It features internal short circuit current limiting and thermal overload protection, ensuring robust performance in various applications. The device operates without the need for external components, simplifying circuit design. It supports an input voltage range of -14.5V to -27V and offers low dropout voltage characteristics. The regulator is suitable for on-card regulation and other applications requiring a regulated negative voltage. Additionally, it is available in a RoHS-compliant package, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Onsemi - 81Y6752 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Onsemi
81Y6752
Linear Volt Reg, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Onsemi 81Y6752
LINEAR VOLT REG, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, -12V, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi - 42K1241 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
42K1241
Ldo Voltage Regulator, 12V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi 42K1241
LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6752
Product Name Linear Volt Reg, Fixed, -12V, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details