Manufacturer: ON Semiconductor
Win Source Part Number: 1074130-MC79L12ABDR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
-12V Negative LDO, 100mA, SOIC-8, Surface Mount Product overview: MC79L12ABDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, -12V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ABDR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR -12V 100MA 8SOIC
IC REG LINEAR -12V 100MA 8SOIC
Linear Voltage Regulators 12V 100mA Negative
IC REG LINEAR -12V 100MA 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1074130-MC79L12ABDR2G | MC79L12ABDR2GOSCT-ND | 776-MC79L12ABDR2G | MC79L12ABDR2G | MC79L12ABDR2G | MC79L12ABDR2G | MC79L12ABDR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L12ABDR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | SMD -12V 100mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Output Voltage | 12 volts | -12 volts | -12 volts | -12 volts | -12 volts |