onsemi Linear Volt Reg, 0.1A, -12V, Soic-8; Fixed Output Voltage Nom. Onsemi MC79L12ABDR2G

Description
LINEAR VOLT REG, 0.1A, -12V, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 0.1A, -12V, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 0.1A, -12V, Soic-8; Fixed Output Voltage Nom. Onsemi - 42Y0684 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.1A, -12V, Soic-8; Fixed Output Voltage Nom. Onsemi
42Y0684
Linear Volt Reg, 0.1A, -12V, Soic-8; Fixed Output Voltage Nom. Onsemi 42Y0684
LINEAR VOLT REG, 0.1A, -12V, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.1A, -12V, SOIC-8; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-35V; Product Range:7912 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42Y0684
Product Name Linear Volt Reg, 0.1A, -12V, Soic-8; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details