onsemi Ldo Voltage Regulator, 12V, 0.1A, 8-Soic; Output Type Onsemi MC79L12ABDG

Description
LDO VOLTAGE REGULATOR, 12V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; Qualification:-RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 12V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 12V, 0.1A, 8-Soic; Output Type Onsemi - 26K4407 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 12V, 0.1A, 8-Soic; Output Type Onsemi
26K4407
Ldo Voltage Regulator, 12V, 0.1A, 8-Soic; Output Type Onsemi 26K4407
LDO VOLTAGE REGULATOR, 12V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; Qualification:-RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 12V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-19V; Product Range:7912 Voltage Regulators; Output Current Max:100mA; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K4407
Product Name Ldo Voltage Regulator, 12V, 0.1A, 8-Soic; Output Type Onsemi
Input Voltage -35 to -19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details