onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L12ABD

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L12ABD-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L12ABD-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L12ABD-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
12 V 100 mA SOIC LDO Voltage Regulator IC
776-MC79L12ABD
12 V 100 mA SOIC LDO Voltage Regulator IC 776-MC79L12ABD
Linear Voltage Regulator, Negative, 12 V, 100 mA, SOIC-8 Narrow Body, 98-TUBE Product overview: MC79L12ABD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ABD can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, Negative, 12 V, 100 mA, SOIC-8 Narrow Body, 98-TUBE Product overview: MC79L12ABD from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ABD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ABD - 883831-MC79L12ABD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ABD
883831-MC79L12ABD
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ABD 883831-MC79L12ABD
Manufacturer: ON Semiconductor Win Source Part Number: 883831-MC79L12ABD Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC79L12 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 98 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883831-MC79L12ABD
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC79L12
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L12ABD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L12ABD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L12ABD
IC REG LINEAR -12V 100MA 8SOIC

IC REG LINEAR -12V 100MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - MC79L12ABD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L12ABD
PMIC - Voltage Regulators - Linear MC79L12ABD
IC REG LINEAR -12V 100MA 8SOIC

IC REG LINEAR -12V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L12ABD-ND 776-MC79L12ABD 883831-MC79L12ABD MC79L12ABD MC79L12ABD
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 12 V 100 mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79L12ABD Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative Negative
Output Voltage Type Fixed Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC SOIC
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data