onsemi -5V 100MA LDO Voltage Regulator IC MC79L05ACPX

Description
IC REG LINEAR -5V 100MA TO92-3 / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3 Product overview: MC79L05ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC79L05ACPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR -5V 100MA TO92-3 / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3 Product overview: MC79L05ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC79L05ACPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-5V 100MA LDO Voltage Regulator IC
699-MC79L05ACPX
-5V 100MA LDO Voltage Regulator IC 699-MC79L05ACPX
IC REG LINEAR -5V 100MA TO92-3 / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3 Product overview: MC79L05ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC79L05ACPX can be used for catalog matching and distributor lookup.

IC REG LINEAR -5V 100MA TO92-3 / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3 Product overview: MC79L05ACPX from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MC79L05ACPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 990371-MC79L05ACPX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
990371-MC79L05ACPX
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 990371-MC79L05ACPX
Win Source Part Number: 990371-MC79L05ACPX Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,000 Current - Output: 100mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 6 mA Output Configuration: Negative Voltage - Input (Max): -30V Voltage - Output (Min/Fixed): -5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 60dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5.5 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MC79L05 Product Status: Obsolete

Win Source Part Number: 990371-MC79L05ACPX
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,000
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 6 mA
Output Configuration: Negative
Voltage - Input (Max): -30V
Voltage - Output (Min/Fixed): -5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5.5 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MC79L05
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L05ACPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACPX
PMIC - Voltage Regulators - Linear MC79L05ACPX
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MC79L05ACPX 990371-MC79L05ACPX MC79L05ACPX
Product Name -5V 100MA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) TO-92; Other; Tape & Reel (TR)
Output Voltage -5 volts
IOUT 0.1000 amps 0.1000 amps
VIN -30 volts
Unlock Full Specs
to access all available technical data