onsemi Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Onsemi MC79L05ACPRAG

Description
NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes
Description
NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Onsemi - 04R7832 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Onsemi
04R7832
Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Onsemi 04R7832
NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR, -5V, TO-92; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 98H0728 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
98H0728
Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 98H0728
IC,VOLT REGULATOR,FIXED,-5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,-5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Linear Volt Reg, Fixed, -5V, To-92-3; Fixed Output Voltage Nom. Onsemi - 81Y6751 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, -5V, To-92-3; Fixed Output Voltage Nom. Onsemi
81Y6751
Linear Volt Reg, Fixed, -5V, To-92-3; Fixed Output Voltage Nom. Onsemi 81Y6751
LINEAR VOLT REG, FIXED, -5V, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-30V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, -5V, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:-30V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 04R7832 98H0728 81Y6751
Product Name Negative Voltage Regulator, -5V, To-92; Fixed Output Voltage Nom. Onsemi Ic,volt Regulator,fixed,-5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi Linear Volt Reg, Fixed, -5V, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage -30 to -10 volts ? to -30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details