Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
-5V 100mA Negative LDO Voltage Regulator, TO-92, Through Hole Product overview: MC79L05ACPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACPRAG can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
Linear Voltage Regulators 5V 100mA Negative
IC REG LINEAR -5V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79L05ACPRAGOSTR-ND | 776-MC79L05ACPRAG | MC79L05ACPRAG | MC79L05ACPRAG | MC79L05ACPRAG | MC79L05ACPRAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Through-Hole -5V 100mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92 | ||
| Special Features | Over Temperature, Short Circuit |