onsemi Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi MC79L05ACPG

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi - 98H0727 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
98H0727
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi 98H0727
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Neg Voltage Regulator, -5, To92-3; Fixed Output Voltage Nom. Onsemi - 92K7089 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Neg Voltage Regulator, -5, To92-3; Fixed Output Voltage Nom. Onsemi
92K7089
Ic, Neg Voltage Regulator, -5, To92-3; Fixed Output Voltage Nom. Onsemi 92K7089
IC, NEG VOLTAGE REGULATOR, -5, TO92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

IC, NEG VOLTAGE REGULATOR, -5, TO92-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98H0727
Product Name Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Fixed Output Voltage Nom. Onsemi
Input Voltage -30 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details