Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 094213-MC79L05ACPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
-5V LDO Regulator, 100mA, TO-92, Negative Output Product overview: MC79L05ACPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACPG can be used for catalog matching and distributor lookup.
Voltage regulator,MC79L05ACP
Voltage regulator,MC79L05ACP
Voltage regulator,MC79L05ACP
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
Linear Voltage Regulators 5V 100mA Negative
REGULATOR; TO-92; -5 VDC (TYP.); -30 VDC; 150 MV (MAX.) LINE REGULATION
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC79L05ACPGOS-ND | 094213-MC79L05ACPG | 776-MC79L05ACPG | 5165786 | 5165786P | MC79L05ACPG | MC79L05ACPG | MC79L05ACPG | 70099631 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACPG | -5V 100mA LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | REGULATOR; TO-92; -5 VDC (TYP.); -30 VDC; 150 MV (MAX.) LINE REGULATION |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Negative | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92-3 | Other; TO-92 | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 | |
| Special Features | Over Temperature, Short Circuit |