Win Source Part Number: 1220287-MC79L05ACHX
Operating Temperature Range: 0°C ~ 125°C
Package: TO-243AA
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: MC79L05A
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5.5mA ~ 6mA
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SOT-89-3
Voltage Input MAX: -30V
Alternative Parts (Cross-Reference): L79L05ABU; L79L05ACU; L79L05ACUTR;
Introduction Date: June 11, 2001
ECCN: EAR99
Country of Origin: China, Republic of Korea
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Neg LDO Regulator, -5V, 100mA, SOT-89, SM Product overview: MC79L05ACHX from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOT-89, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACHX can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-89-3
IC REG LINEAR -5V 100MA SOT89-3
IC REG LINEAR -5V 100MA SOT89-3
IC REG LINEAR FIXED NEG STND 5V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220287-MC79L05ACHX | 776-MC79L05ACHX | MC79L05ACHXTR-ND | MC79L05ACHX | MC79L05ACHX | MC79L05ACHX |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACHX | -5V 100mA SOT-89 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Negative | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; TO-243AA | Other; SOT-89 | Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage | 5 volts | -5 volts | -5 volts | -5 volts | -5 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |