onsemi Voltage Reg, Fixed, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Onsemi MC79L05ACDR2G

Description
VOLTAGE REG, FIXED, 0.1A, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, FIXED, 0.1A, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Fixed, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Onsemi - 81Y6750 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Fixed, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Onsemi
81Y6750
Voltage Reg, Fixed, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Onsemi 81Y6750
VOLTAGE REG, FIXED, 0.1A, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

VOLTAGE REG, FIXED, 0.1A, -5V, SOIC-8; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi - 84K8790 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi
84K8790
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Fixed Output Voltage Nom. Onsemi 84K8790
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Output Type Onsemi - 88H4763 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Output Type Onsemi
88H4763
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Output Type Onsemi 88H4763
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6750 88H4763
Product Name Voltage Reg, Fixed, 0.1A, -5V, Soic-8; Fixed Output Voltage Nom. Onsemi Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Output Type Onsemi
Input Voltage -30 to -10 volts -30 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details