onsemi Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Fixed Output Voltage Nom. Onsemi MC79L05ACDR2G.

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage RegulatorsRoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage RegulatorsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Fixed Output Voltage Nom. Onsemi - 27AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Fixed Output Voltage Nom. Onsemi
27AC8780
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Fixed Output Voltage Nom. Onsemi 27AC8780
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage RegulatorsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage RegulatorsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC8780
Product Name Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Fixed Output Voltage Nom. Onsemi
Input Voltage -30 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details