onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L05ACDR2

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L05ACDR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L05ACDR2OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L05ACDR2OSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5.0 V 100 mA SOIC LDO Voltage Regulator IC
776-MC79L05ACDR2
5.0 V 100 mA SOIC LDO Voltage Regulator IC 776-MC79L05ACDR2
Linear Voltage Regulator, Negative, 5.0 V, 100 mA, SOIC-8 Narrow Body, 2500-REEL Product overview: MC79L05ACDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACDR2 can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, Negative, 5.0 V, 100 mA, SOIC-8 Narrow Body, 2500-REEL Product overview: MC79L05ACDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MC79L05ACDR2 - 1220286-MC79L05ACDR2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC79L05ACDR2
1220286-MC79L05ACDR2
Newest Parts - MC79L05ACDR2 1220286-MC79L05ACDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1220286-MC79L05ACDR2 Packaging: Cut Tape (CT) Mounting Style: SMD Output Type: Fixed Output Configuration: Negative Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 49dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management Family Part Number: MC79L**A Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -30V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1220286-MC79L05ACDR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: MC79L**A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -5V
Voltage - Input (Maximum): -30V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ACDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ACDR2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ACDR2
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site
IC REG LDO -5V 0.1A 8SOIC - MC79L05ACDR2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC REG LDO -5V 0.1A 8SOIC
MC79L05ACDR2
IC REG LDO -5V 0.1A 8SOIC MC79L05ACDR2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC79L05ACDR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACDR2
PMIC - Voltage Regulators - Linear MC79L05ACDR2
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L05ACDR2OSTR-ND 776-MC79L05ACDR2 1220286-MC79L05ACDR2 MC79L05ACDR2 MC79L05ACDR2 MC79L05ACDR2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5.0 V 100 mA SOIC LDO Voltage Regulator IC Newest Parts - MC79L05ACDR2 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LDO -5V 0.1A 8SOIC PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Negative
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC SOIC SOIC
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data