Manufacturer: ON Semiconductor
Win Source Part Number: 094826-MC79L05ACDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
-5V LDO Regulator, 100mA, SOIC-8, Negative Product overview: MC79L05ACDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACDG can be used for catalog matching and distributor lookup.
IC REG LINEAR -5V 100MA 8SOIC
ON SEMICONDUCTOR - MC79L05ACDG - IC, VOLTAGE REG, -5V, SOIC-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 094826-MC79L05ACDG | MC79L05ACDGOS-ND | 776-MC79L05ACDG | MC79L05ACDG | 598-MC79L05ACDG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACDG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 100mA SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | ON SEMICONDUCTOR - MC79L05ACDG - IC, VOLTAGE REG, -5V, SOIC-8 |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) |
| Life Cycle Stage | Maturity; Active |