Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
-5V LDO Regulator, 100mA, TO-92, Negative Product overview: MC79L05ABPRAG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ABPRAG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1220285-MC79L05ABPRA
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: MC79L05A
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-92-3
Voltage Input MAX: -30V
Voltage Dropout (Maximum): 1.7V @ 40mA (Typ)
Alternative Parts (Cross-Reference): L79L05ABZ-AP; MC79L05ACLP; L79L05ABZ-TR;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
Linear Voltage Regulators 5V 100mA Negative
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L05ABPRAGOSCT-ND | 776-MC79L05ABPRAG | 1220285-MC79L05ABPRAG | MC79L05ABPRAG | MC79L05ABPRAG | MC79L05ABPRAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | -5V 100mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC79L05ABPRAG | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body, Formed Leads | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | TO-92 | ||
| Special Features | Over Temperature, Short Circuit |