Manufacturer: ON Semiconductor
Win Source Part Number: 074700-MC79L05ABPG
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: -5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -30V
Nominal Output Voltage (Min/Fixed): -5V
Dropout Voltage-Max: 1.7V @ 40mA (Typ)
PSRR: 49dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
-5V LDO Regulator, 100mA, TO-92, Negative Output Product overview: MC79L05ABPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ABPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulators 5V 100mA Negative
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
IC REG LINEAR -5V 100MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 074700-MC79L05ABPG | 776-MC79L05ABPG | MC79L05ABPGOS-ND | MC79L05ABPG | MC79L05ABPG | MC79L05ABPG | MC79L05ABPG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC79L05ABPG | -5V 100mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-92-3 | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | ||
| Life Cycle Stage | Maturity; Active |