onsemi Ldo, Fixed, -5V, 0.1A, Soic-8; Output Type Onsemi MC79L05ABDR2G

Description
LDO, FIXED, -5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-30V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-30V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -5V, 0.1A, Soic-8; Output Type Onsemi - 81Y6749 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -5V, 0.1A, Soic-8; Output Type Onsemi
81Y6749
Ldo, Fixed, -5V, 0.1A, Soic-8; Output Type Onsemi 81Y6749
LDO, FIXED, -5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-30V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, -5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-30V; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6749
Product Name Ldo, Fixed, -5V, 0.1A, Soic-8; Output Type Onsemi
Input Voltage ? to -30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details