IC REG LINEAR 100MA 8-SOIC
Linear Voltage Regulator, Negative, 5.0 V, 100 mA, SOIC-8 Narrow Body, 2500-REEL Product overview: MC79L05ABDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0 V, 100 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.0 V, 100 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ABDR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1220282-MC79L05ABDR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Fixed
Output Configuration: Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: MC79L**A
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -5V
Voltage - Input (Maximum): -30V
Maximum Dropout Voltage: 1.7V at 40mA
IC REG VOLT NEG 100MA 5V 8SOIC
IC REG VOLT NEG 100MA 5V 8SOIC
IC REG VOLT NEG 100MA 5V 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC79L05ABDR2OSTR-ND | 776-MC79L05ABDR2 | 1220282-MC79L05ABDR2 | MC79L05ABDR2 | MC79L05ABDR2 | MC79L05ABDR2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5.0 V 100 mA SOIC LDO Voltage Regulator IC | Newest Parts - MC79L05ABDR2 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |