onsemi Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Output Type Onsemi MC79L05ABDG

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Output Type Onsemi - 71J5761 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Output Type Onsemi
71J5761
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Output Type Onsemi 71J5761
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-30V; Input Voltage Max:-10V; Product Range:7905 Voltage Regulators; Output Current Max:100mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5761
Product Name Ldo Voltage Regulator, 5V, 0.1A, 8-Soic; Output Type Onsemi
Input Voltage -30 to -10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details