onsemi -5V 100mA SOIC LDO Voltage Regulator IC MC79L05ABDG

Description
-5V LDO Regulator, 100mA, SOIC-8, Negative Product overview: MC79L05ABDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ABDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-5V LDO Regulator, 100mA, SOIC-8, Negative Product overview: MC79L05ABDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ABDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
-5V 100mA SOIC LDO Voltage Regulator IC
776-MC79L05ABDG
-5V 100mA SOIC LDO Voltage Regulator IC 776-MC79L05ABDG
-5V LDO Regulator, 100mA, SOIC-8, Negative Product overview: MC79L05ABDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ABDG can be used for catalog matching and distributor lookup.

-5V LDO Regulator, 100mA, SOIC-8, Negative Product overview: MC79L05ABDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ABDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC79L05ABDGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC79L05ABDGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC79L05ABDGOS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ABDG - 1220281-MC79L05ABDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ABDG
1220281-MC79L05ABDG
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ABDG 1220281-MC79L05ABDG
Win Source Part Number: 1220281-MC79L05ABDG Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Polarity: Negative Output Type: Fixed Output Current: 100mA Family Name: MC79L05A Output Voltage: -5V Categories: Integrated Circuits (ICs) PSRR: 49dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage Input MAX: -30V Voltage Dropout (Maximum): 1.7V @ 40mA (Typ) Alternative Parts (Cross-Reference): TS79L05CS; TS79L05CS RL; L79L05ABD13TR; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Philippines, Spain Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Win Source Part Number: 1220281-MC79L05ABDG
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 100mA
Family Name: MC79L05A
Output Voltage: -5V
Categories: Integrated Circuits (ICs)
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: -30V
Voltage Dropout (Maximum): 1.7V @ 40mA (Typ)
Alternative Parts (Cross-Reference): TS79L05CS; TS79L05CS RL; L79L05ABD13TR;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines, Spain
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ABDG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ABDG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ABDG
IC REG LINEAR -5V 100MA 8SOIC

IC REG LINEAR -5V 100MA 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-MC79L05ABDG MC79L05ABDGOS-ND 1220281-MC79L05ABDG MC79L05ABDG
Product Name -5V 100mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC79L05ABDG Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Output Voltage -5 volts -5 volts 5 volts -5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data