onsemi Negative Voltage Regulator -24V To-220-3; Output Type Onsemi MC7924CTG

Description
NEGATIVE VOLTAGE REGULATOR -24V TO-220-3; Output Type:Fixed; Input Voltage Min:-40V; Input Voltage Max:-33V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR -24V TO-220-3; Output Type:Fixed; Input Voltage Min:-40V; Input Voltage Max:-33V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator -24V To-220-3; Output Type Onsemi - 45J1473 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator -24V To-220-3; Output Type Onsemi
45J1473
Negative Voltage Regulator -24V To-220-3; Output Type Onsemi 45J1473
NEGATIVE VOLTAGE REGULATOR -24V TO-220-3; Output Type:Fixed; Input Voltage Min:-40V; Input Voltage Max:-33V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR -24V TO-220-3; Output Type:Fixed; Input Voltage Min:-40V; Input Voltage Max:-33V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45J1473
Product Name Negative Voltage Regulator -24V To-220-3; Output Type Onsemi
Input Voltage -40 to -33 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1084QP - Micross Components, Inc.
Micross Components, Inc.
View Details