Manufacturer: ON Semiconductor
Win Source Part Number: 022935-MC7924BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -24V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 56dB (120Hz)
Control Protection Features: Over Current, Over Temperature
-24V LDO Regulator, 1A, TO-220, Negative Output Product overview: MC7924BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -24V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -24V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7924BTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
Linear Voltage Regulators 24V 1A Negative
IC REG LINEAR -24V 1A TO220AB
IC REG LINEAR -24V 1A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 022935-MC7924BTG | 776-MC7924BTG | MC7924BTGOS-ND | MC7924BTG | MC7924BTG | MC7924BTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC7924BTG | -24V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220AB | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Life Cycle Stage | Maturity; Active |