Neg LDO Regulator -18V 1A TO-220 Product overview: MC7918CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -18V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -18V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7918CTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 208050-MC7918CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -18V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 59dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Voltage regulator,MC7918CT -18V 1A
IC REG LINEAR -18V 1A TO220AB
IC REG LINEAR -18V 1A TO220AB
Linear Voltage Regulators 18V 1A Negative
IC REG LINEAR -18V 1A TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7918CTG | MC7918CTGOS-ND | 208050-MC7918CTG | 1784731 | MC7918CTG | MC7918CTG | MC7918CTG | MC7918CTG |
| Product Name | -18V 1A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7918CTG | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220; Other; To-220 | TO-220 | TO-220; Other; TO-220-3 | ||
| Output Voltage | -18 volts | -18 volts | 18 volts | -18 volts | -18 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Dropout Voltage | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |