onsemi Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi MC7918CTG

Description
LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-27V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-27V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi - 45J1472 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi
45J1472
Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi 45J1472
LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-27V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 18V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-27V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Ldo Voltage Regulator, -35V To -21V, 1.3V Dropout, -18Vout, 1Aout, To-220-3 Rohs Compliant Onsemi - 92K7093 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, -35V To -21V, 1.3V Dropout, -18Vout, 1Aout, To-220-3 Rohs Compliant Onsemi
92K7093
Fixed Ldo Voltage Regulator, -35V To -21V, 1.3V Dropout, -18Vout, 1Aout, To-220-3 Rohs Compliant Onsemi 92K7093
Fixed LDO Voltage Regulator, -35V to -21V, 1.3V Dropout, -18Vout, 1Aout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, -35V to -21V, 1.3V Dropout, -18Vout, 1Aout, TO-220-3 RoHS Compliant: Yes

Supplier's Site
Voltage Regulator - 18722254 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722254
Voltage Regulator 18722254
LINEAR VOLTAGE REGULATOR IC, NEGATIVE, FIXED, 1 OUTPUT, 1A, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

LINEAR VOLTAGE REGULATOR IC, NEGATIVE, FIXED, 1 OUTPUT, 1A, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 45J1472 92K7093 18722254
Product Name Ldo Voltage Regulator, 18V, 1A, To-220; Output Type Onsemi Fixed Ldo Voltage Regulator, -35V To -21V, 1.3V Dropout, -18Vout, 1Aout, To-220-3 Rohs Compliant Onsemi Voltage Regulator
Input Voltage -35 to -27 volts
Unlock Full Specs
to access all available technical data

Similar Products

250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details