Voltage Regulator 1A Neg. -15V 4% TO-220
Voltage Regulator 1A Neg. -15V 4% TO-220
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 022934-MC7915CTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
-15V 1A LDO Regulator, TO-220, Negative Output Product overview: MC7915CTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915CTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 15V 1A Negative
IC REG LINEAR -15V 1A TO220AB
IC REG LINEAR -15V 1A TO220AB
IC REG LINEAR -15V 1A TO220AB
IC, VOLTAGE REGULATOR; TO-220; -15V; -35; 14 MV (TYP.) LINE REGULATION; 90; 60
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 5166228 | MC7915CTGOS-ND | 022934-MC7915CTG | 776-MC7915CTG | MC7915CTG | MC7915CTG | MC7915CTG | MC7915CTG | 70099629 |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7915CTG | -15V 1A TO-220 LDO Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC, VOLTAGE REGULATOR; TO-220; -15V; -35; 14 MV (TYP.) LINE REGULATION; 90; 60 |
| Output Polarity | Negative | Negative | Negative | Negative | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | |||
| IQ | 0.0044 amps | ||||||||
| Regulator Type | Standard | Low Dropout |