onsemi Voltage Regulator MC7915CTG

Description
FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 18722250 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
18722250
Voltage Regulator 18722250
FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi - 45J1471 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi
45J1471
Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi 45J1471
LDO VOLTAGE REGULATOR, -15V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, -15V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, V Reg -15V, 7915, To-220-3; Output Type Onsemi - 97K4726 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg -15V, 7915, To-220-3; Output Type Onsemi
97K4726
Ic, V Reg -15V, 7915, To-220-3; Output Type Onsemi 97K4726
IC, V REG -15V, 7915, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

IC, V REG -15V, 7915, TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number 18722250 45J1471 97K4726
Product Name Voltage Regulator Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi Ic, V Reg -15V, 7915, To-220-3; Output Type Onsemi
Input Voltage -35 to -23 volts -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details