onsemi Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi MC7915CD2TR4G

Description
LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi - 81Y6770 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi
81Y6770
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi 81Y6770
LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6770
Product Name Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi
Input Voltage ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details