Win Source Part Number: 1077949-MC7915CD2TG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Negative
Voltage - Input (Max): -35V
Voltage - Output (Min/Fixed): -15V
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MC7915BD2TG; MC7915BD2TR4G; MC7905CD2TGMC7915CD2
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: MC7915CD2TG-ND,MC791
Base Product Number: MC7915
Product Status: Obsolete
Voltage Dropout (Max): 1.3V @ 1A (Typ)
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -15 V; 4%; TJ = 0°C to +125°C, 3 LEAD D2PAK, 50-TUBE Product overview: MC7915CD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -15 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915CD2TG can be used for catalog matching and distributor lookup.
IC REG LINEAR -15V 1A D2PAK
Linear Voltage Regulators 15V 1A Negative
IC REG LINEAR -15V 1A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1077949-MC7915CD2TG | MC7915CD2TGOS-ND | 776-MC7915CD2TG | MC7915CD2TG | MC7915CD2TG | MC7915CD2TG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1 A 5 V -15 V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Negative | Negative | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | TO-263; Other; Tube | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |