onsemi Voltage Regulators - Linear MC7915CD2T

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Datasheet
Datasheet Summary
Powered by GS/AI

The MC7915CD2T is a fixed output negative voltage regulator from the MC7900 series, designed to provide a stable output of -15 V with a tolerance of 2%. It is capable of delivering output currents up to 1.0 A, making it suitable for various applications requiring negative voltage regulation. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, enhancing its reliability under different operating conditions. It operates with an input voltage range of -5.0 V to -24 V and requires no external components for basic functionality. The MC7915CD2T is available in a D2PAK package, which is Pb-free, and is rated for operation within a temperature range of 0°C to +125°C. This regulator is ideal for applications where a robust and efficient negative voltage supply is needed.

Datasheet Summary
Powered by GS/AI

The MC7915CD2T is a fixed output negative voltage regulator from the MC7900 series, designed to provide a stable output of -15 V with a tolerance of 2%. It is capable of delivering output currents up to 1.0 A, making it suitable for various applications requiring negative voltage regulation. The device features internal thermal overload protection, short circuit current limiting, and safe-area compensation, enhancing its reliability under different operating conditions. It operates with an input voltage range of -5.0 V to -24 V and requires no external components for basic functionality. The MC7915CD2T is available in a D2PAK package, which is Pb-free, and is rated for operation within a temperature range of 0°C to +125°C. This regulator is ideal for applications where a robust and efficient negative voltage supply is needed.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MC7915CD2T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC7915CD2T
Voltage Regulators - Linear MC7915CD2T
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MC7915CD2T
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details