-15V LDO Regulator, 1A, TO-220, Negative, Fixed Product overview: MC7915BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915BTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022933-MC7915BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220
IC REG LINEAR -15V 1A TO220AB
IC REG LINEAR -15V 1A TO220AB
Linear Voltage Regulators 15V 1A Negative
IC REG LINEAR -15V 1A TO220AB
1A 60dB@(120Hz) Fixed 15V Negative electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MC7915BTG | 022933-MC7915BTG | MC7915BTGOS-ND | MC7915BTG | MC7915BTG | MC7915BTG | MC7915BTG | MC7915BTG |
| Product Name | -15V 1A TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC7915BTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |||
| Output Voltage | -15 volts | 15 volts | -15 volts | -15 volts | -15 volts | 15 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| Dropout Voltage | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts |