onsemi Negative Voltage Regulator -15V To-220-3; Output Type Onsemi MC7915BTG

Description
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Negative Voltage Regulator -15V To-220-3; Output Type Onsemi - 45J1470 - Newark, An Avnet Company
Chicago, IL, United States
Negative Voltage Regulator -15V To-220-3; Output Type Onsemi
45J1470
Negative Voltage Regulator -15V To-220-3; Output Type Onsemi 45J1470
NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

NEGATIVE VOLTAGE REGULATOR -15V TO-220-3; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 32325637 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
32325637
Voltage Regulator 32325637
FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

FIXED NEGATIVE STANDARD REGULATOR, 15V, BIPOLAR, TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 45J1470 32325637
Product Name Negative Voltage Regulator -15V To-220-3; Output Type Onsemi Voltage Regulator
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details