onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915BD2TR4G

Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915BD2TR4GOSTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915BD2TR4GOSCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
1 A 5 V -15 V LDO Voltage Regulator IC
776-MC7915BD2TR4G
1 A 5 V -15 V LDO Voltage Regulator IC 776-MC7915BD2TR4G
Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -15 V; 4%; TJ = -40°C to +125°C, 3 LEAD D2PAK, 800-REEL Product overview: MC7915BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -15 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915BD2TR4G can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 1 A, 5 V, Negative Vout: -15 V; 4%; TJ = -40°C to +125°C, 3 LEAD D2PAK, 800-REEL Product overview: MC7915BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 5 V, -15 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 5 V, -15 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7915BD2TR4G - 041513-MC7915BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7915BD2TR4G
041513-MC7915BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - MC7915BD2TR4G 041513-MC7915BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 041513-MC7915BD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: ON Semiconductor
Win Source Part Number: 041513-MC7915BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7915BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7915BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7915BD2TR4G
IC REG LINEAR -15V 1A D2PAK-3

IC REG LINEAR -15V 1A D2PAK-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7915BD2TR4G
Linear Voltage Regulators MC7915BD2TR4G
Linear Voltage Regulators ANA 1A 15V NEGATIVE VREG

Linear Voltage Regulators ANA 1A 15V NEGATIVE VREG

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915BD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915BD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915BD2TR4G
IC REG LINEAR -15V 1A D2PAK-3

IC REG LINEAR -15V 1A D2PAK-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MC7915BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7915BD2TR4G
PMIC - Voltage Regulators - Linear MC7915BD2TR4G
IC REG LINEAR -15V 1A D2PAK-3

IC REG LINEAR -15V 1A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC7915BD2TR4GOSTR-ND 776-MC7915BD2TR4G 041513-MC7915BD2TR4G MC7915BD2TR4G MC7915BD2TR4G MC7915BD2TR4G MC7915BD2TR4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1 A 5 V -15 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC7915BD2TR4G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK-3 TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 7513045 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ25616JRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details