onsemi Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi MC7915BD2TR4G

Description
LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes
Description
LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi - 42AC1757 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi
42AC1757
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi 42AC1757
LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes

LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-23V; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Volt Reg, Fixed, -15V, 1A, -40To125Deg C Rohs Compliant Onsemi - 54AH9227 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, -15V, 1A, -40To125Deg C Rohs Compliant Onsemi
54AH9227
Volt Reg, Fixed, -15V, 1A, -40To125Deg C Rohs Compliant Onsemi 54AH9227
VOLT REG, FIXED, -15V, 1A, -40TO125DEG C ROHS COMPLIANT: YES

VOLT REG, FIXED, -15V, 1A, -40TO125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 42AC1757 54AH9227
Product Name Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi Volt Reg, Fixed, -15V, 1A, -40To125Deg C Rohs Compliant Onsemi
Input Voltage -23 to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLM117QLS - Micross Components, Inc.
Micross Components, Inc.
View Details