Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
Win Source Part Number: 788028-MC7915BD2TG
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Number of Regulators: 1
Polarity: Negative
Output Type: Fixed
Output Current: 1A
Family Name: MC7915
Output Voltage: -15V
Categories: Integrated Circuits (ICs)
PSRR: 60dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: D2PAK
Voltage Input MAX: -35V
Voltage Dropout (Maximum): 1.3V @ 1A (Typ)
Alternative Parts (Cross-Reference): L7915ACD2T-TR; L7915CD2T-TR; L7915ACD2T; L7915CD2T;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
-15V LDO Regulator, 1A, 4% Acc, TO-263 Product overview: MC7915BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915BD2TG can be used for catalog matching and distributor lookup.
IC REG LINEAR -15V 1A D2PAK
IC REG LINEAR -15V 1A D2PAK
IC REG LINEAR -15V 1A D2PAK
Linear Voltage Regulators 15V 1A Negative
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7915BD2TGOS-ND | 788028-MC7915BD2TG | 776-MC7915BD2TG | MC7915BD2TG | MC7915BD2TG | MC7915BD2TG | MC7915BD2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MC7915BD2TG | -15V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | Other; TO-263-3 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |