onsemi Voltage Regulators MC7915ACTG

Description
ANA 1A 15V NEGATIVE VREG
Request a Quote Datasheet
Description
ANA 1A 15V NEGATIVE VREG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 1844300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1844300
Voltage Regulators 1844300
ANA 1A 15V NEGATIVE VREG

ANA 1A 15V NEGATIVE VREG

Supplier's Site
Singapore, Singapore
-15V 1A TO-220 LDO Voltage Regulator IC
776-MC7915ACTG
-15V 1A TO-220 LDO Voltage Regulator IC 776-MC7915ACTG
-15V LDO Regulator, 1A, 2% Acc, TO-220 Product overview: MC7915ACTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915ACTG can be used for catalog matching and distributor lookup.

-15V LDO Regulator, 1A, 2% Acc, TO-220 Product overview: MC7915ACTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -15V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 1A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC7915ACTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915ACTGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915ACTGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915ACTGOS-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220

Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC7915ACTG - 022932-MC7915ACTG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC7915ACTG
022932-MC7915ACTG
PMIC - PMIC - Voltage Regulators - Linear - MC7915ACTG 022932-MC7915ACTG
Manufacturer: ON Semiconductor Win Source Part Number: 022932-MC7915ACTG Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 1.3V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: -15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: -35V Nominal Output Voltage (Min/Fixed): -15V Dropout Voltage-Max: 1.3V @ 1A (Typ) PSRR: 60dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: ON Semiconductor
Win Source Part Number: 022932-MC7915ACTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 1.3V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: -15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -35V
Nominal Output Voltage (Min/Fixed): -15V
Dropout Voltage-Max: 1.3V @ 1A (Typ)
PSRR: 60dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC7915ACTG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC7915ACTG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC7915ACTG
IC REG LINEAR -15V 1A TO220AB

IC REG LINEAR -15V 1A TO220AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC7915ACTG
Linear Voltage Regulators MC7915ACTG
Linear Voltage Regulators 15V 1A Negative

Linear Voltage Regulators 15V 1A Negative

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC7915ACTG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC7915ACTG
PMIC - Voltage Regulators - Linear MC7915ACTG
IC REG LINEAR -15V 1A TO220AB

IC REG LINEAR -15V 1A TO220AB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC7915ACTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC7915ACTG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC7915ACTG
IC REG LINEAR -15V 1A TO220AB

IC REG LINEAR -15V 1A TO220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1844300 776-MC7915ACTG MC7915ACTGOS-ND 022932-MC7915ACTG MC7915ACTG MC7915ACTG MC7915ACTG MC7915ACTG
Product Name Voltage Regulators -15V 1A TO-220 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC7915ACTG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type TO-220; Other; To-220 Other; TO-220 TO-220; Other; TO-220-3 TO-220; Other; TO-220AB TO-220; Other; TO-220-3 TO-220
IQ 0.0044 amps
Output Voltage -15 volts -15 volts 15 volts -15 volts -15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details