onsemi Fixed Ldo Voltage Regulator, -35V To -23V, 1.3V Dropout, -15Vout, 1Aout, To-220-3 Rohs Compliant Onsemi MC7915ACTG

Description
Fixed LDO Voltage Regulator, -35V to -23V, 1.3V Dropout, -15Vout, 1Aout, TO-220-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, -35V to -23V, 1.3V Dropout, -15Vout, 1Aout, TO-220-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, -35V To -23V, 1.3V Dropout, -15Vout, 1Aout, To-220-3 Rohs Compliant Onsemi - 37X6492 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, -35V To -23V, 1.3V Dropout, -15Vout, 1Aout, To-220-3 Rohs Compliant Onsemi
37X6492
Fixed Ldo Voltage Regulator, -35V To -23V, 1.3V Dropout, -15Vout, 1Aout, To-220-3 Rohs Compliant Onsemi 37X6492
Fixed LDO Voltage Regulator, -35V to -23V, 1.3V Dropout, -15Vout, 1Aout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, -35V to -23V, 1.3V Dropout, -15Vout, 1Aout, TO-220-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi - 71J5772 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi
71J5772
Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi 71J5772
LDO VOLTAGE REGULATOR, -15V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, -15V, 1A, TO-220; Output Type:Fixed; Input Voltage Min:-35V; Input Voltage Max:-23V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 37X6492 71J5772
Product Name Fixed Ldo Voltage Regulator, -35V To -23V, 1.3V Dropout, -15Vout, 1Aout, To-220-3 Rohs Compliant Onsemi Ldo Voltage Regulator, -15V, 1A, To-220; Output Type Onsemi
Input Voltage -35 to -23 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details