onsemi Ldo, Fixed, -15V, 1A, 0 To 125Deg C; Output Type Onsemi MC7915ACD2TG

Description
LDO, FIXED, -15V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, -15V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, -15V, 1A, 0 To 125Deg C; Output Type Onsemi - 26K4432 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -15V, 1A, 0 To 125Deg C; Output Type Onsemi
26K4432
Ldo, Fixed, -15V, 1A, 0 To 125Deg C; Output Type Onsemi 26K4432
LDO, FIXED, -15V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, -15V, 1A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:1.3V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi - 81Y6768 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi
81Y6768
Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi 81Y6768
LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, -15V, 1A, TO-263-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:-35V; Fixed Output Voltage Nom.:-15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 26K4432 81Y6768
Product Name Ldo, Fixed, -15V, 1A, 0 To 125Deg C; Output Type Onsemi Ldo, Fixed, -15V, 1A, To-263-3; Output Type Onsemi
Input Voltage ? to -35 volts ? to -35 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117MK - Micross Components, Inc.
Micross Components, Inc.
View Details