The MC7912CD2TR4 is a fixed output negative voltage regulator from the MC7900 series, designed to provide a stable output of -12V with a maximum output current of 1.0 A. It features internal thermal overload protection, short circuit current limiting, and safe-area compensation, ensuring robust performance under various operating conditions. The device operates with an input voltage range of -5.0 V to -18 V and is capable of delivering output currents exceeding 1.0 A with adequate heatsinking. The MC7912CD2TR4 does not require external components for operation, simplifying integration into designs. It is available in a D2PAK package, which facilitates efficient thermal management. The regulator also offers a voltage tolerance of 2%, making it suitable for applications requiring precise voltage regulation.
Linear Voltage Regulator IC Negative Fixed 1 Output 1A D2PAK-3
IC REG LINEAR -12V 1A D2PAK
IC REG LINEAR -12V 1A D2PAK
IC REG LINEAR -12V 1A D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC7912CD2TR4-ND | MC7912CD2TR4 | MC7912CD2TR4 | 598-MC7912CD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LINEAR -12V 1A D2PAK |
| Regulator Type | Standard | |||
| Output Polarity | Negative | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | ||
| Special Features | Input Overcurrent Protection |